Intel Corporation System On Chip (SoC) 1SX250LH2F55E1VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX250LH2F55E1VG is a System on Chip (SoC) from the Stratix 10 family, featuring a quad-core 64-bit Arm Cortex-A53 processor capable of running at speeds up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, providing significant improvements in performance and power efficiency compared to previous generations. It supports up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device is equipped with hard intellectual property (IP) blocks for PCI Express Gen3 and 10GBASE-KR/40GBASE-KR4, enhancing its capabilities for high-speed data transfer. Additionally, it features M20K internal SRAM memory blocks and variable precision DSP blocks, delivering up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. This combination of features makes the 1SX250LH2F55E1VG suitable for advanced applications requiring high bandwidth and processing performance while maintaining a low power budget.

Datasheet Summary
Powered by GS/AI

The 1SX250LH2F55E1VG is a System on Chip (SoC) from the Stratix 10 family, featuring a quad-core 64-bit Arm Cortex-A53 processor capable of running at speeds up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, providing significant improvements in performance and power efficiency compared to previous generations. It supports up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device is equipped with hard intellectual property (IP) blocks for PCI Express Gen3 and 10GBASE-KR/40GBASE-KR4, enhancing its capabilities for high-speed data transfer. Additionally, it features M20K internal SRAM memory blocks and variable precision DSP blocks, delivering up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. This combination of features makes the 1SX250LH2F55E1VG suitable for advanced applications requiring high bandwidth and processing performance while maintaining a low power budget.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1SX250LH2F55E1VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1SX250LH2F55E1VG-ND
System On Chip (SoC) 1SX250LH2F55E1VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX250LH2F55E1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250LH2F55E1VG
Embedded - System On Chip (SoC) 1SX250LH2F55E1VG
IC SOC CORTEX-A53 1.5GHZ 2912BGA

IC SOC CORTEX-A53 1.5GHZ 2912BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250LH2F55E1VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250LH2F55E1VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250LH2F55E1VG
IC SOC CORTEX-A53 1.5GHZ 2912BGA

IC SOC CORTEX-A53 1.5GHZ 2912BGA

Supplier's Site
System On Chip (SoC) - 1SX250LH2F55E1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250LH2F55E1VG
System On Chip (SoC) 1SX250LH2F55E1VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1SX250LH2F55E1VG-ND 1SX250LH2F55E1VG 1SX250LH2F55E1VG 1SX250LH2F55E1VG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2912-BBGA, FCBGA 2912-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
nRF54LV10A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; 3x SPI/UART/TWI
Package / Case QFN48 with 31 GPIOs
View Details
 - CY8C4245AXI-473 - Rochester Electronics
Infineon Technologies AG
View Details