Intel Corporation System On Chip (SoC) 1SX250HU2F50I1VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX250HU2F50I1VG is part of the Stratix 10 family of System on Chip (SoC) devices from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, providing significant performance improvements with up to 2X the core performance and 70% lower power consumption compared to previous generations. It includes up to 10.2 million logic elements and supports high-speed transceiver data rates of up to 28.3 Gbps, making it suitable for high-bandwidth applications. The device integrates a hard processor system (HPS) that allows for efficient application-class processing and hardware virtualization within the FPGA fabric. It also features advanced memory capabilities, including M20K internal SRAM blocks and support for DDR4 memory at rates up to 2666 Mbps per pin. The Stratix 10 SoC is designed for applications requiring high performance and power efficiency, making it a strong candidate for engineers looking to implement complex processing tasks in their projects.

Datasheet Summary
Powered by GS/AI

The 1SX250HU2F50I1VG is part of the Stratix 10 family of System on Chip (SoC) devices from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, providing significant performance improvements with up to 2X the core performance and 70% lower power consumption compared to previous generations. It includes up to 10.2 million logic elements and supports high-speed transceiver data rates of up to 28.3 Gbps, making it suitable for high-bandwidth applications. The device integrates a hard processor system (HPS) that allows for efficient application-class processing and hardware virtualization within the FPGA fabric. It also features advanced memory capabilities, including M20K internal SRAM blocks and support for DDR4 memory at rates up to 2666 Mbps per pin. The Stratix 10 SoC is designed for applications requiring high performance and power efficiency, making it a strong candidate for engineers looking to implement complex processing tasks in their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX250HU2F50I1VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX250HU2F50I1VG-ND
System On Chip (SoC) 544-1SX250HU2F50I1VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250HU2F50I1VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250HU2F50I1VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250HU2F50I1VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site
System On Chip (SoC) - 1SX250HU2F50I1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250HU2F50I1VG
System On Chip (SoC) 1SX250HU2F50I1VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX250HU2F50I1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250HU2F50I1VG
Embedded - System On Chip (SoC) 1SX250HU2F50I1VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX250HU2F50I1VG-ND 1SX250HU2F50I1VG 1SX250HU2F50I1VG 1SX250HU2F50I1VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2397-BBGA, FCBGA 2397-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details
 - CY8C4126AZI-M445 - Rochester Electronics
Infineon Technologies AG
View Details