Intel Corporation System On Chip (SoC) 1SX250HH2F55I1VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX250HH2F55I1VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant performance improvements with up to 2X core performance and up to 70% lower power consumption compared to previous generations. It supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. The device is equipped with hard PCI Express Gen3 x16 IP blocks, hard memory controllers supporting DDR4 rates up to 2666 Mbps, and variable precision DSP blocks offering up to 10 TFLOP compute performance. The Stratix 10 SoC is designed for high-performance applications requiring efficient processing and advanced bandwidth capabilities.

Datasheet Summary
Powered by GS/AI

The 1SX250HH2F55I1VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant performance improvements with up to 2X core performance and up to 70% lower power consumption compared to previous generations. It supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. The device is equipped with hard PCI Express Gen3 x16 IP blocks, hard memory controllers supporting DDR4 rates up to 2666 Mbps, and variable precision DSP blocks offering up to 10 TFLOP compute performance. The Stratix 10 SoC is designed for high-performance applications requiring efficient processing and advanced bandwidth capabilities.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX250HH2F55I1VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX250HH2F55I1VG-ND
System On Chip (SoC) 544-1SX250HH2F55I1VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet
System On Chip (SoC) - 1SX250HH2F55I1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250HH2F55I1VG
System On Chip (SoC) 1SX250HH2F55I1VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX250HH2F55I1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250HH2F55I1VG
Embedded - System On Chip (SoC) 1SX250HH2F55I1VG
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250HH2F55I1VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250HH2F55I1VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250HH2F55I1VG
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX250HH2F55I1VG-ND 1SX250HH2F55I1VG 1SX250HH2F55I1VG 1SX250HH2F55I1VG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2912-BBGA, FCBGA 2912-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 650 MHz
RAM Size 2.5 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
 - CY8C6245LQI-S3D02 - Rochester Electronics
Infineon Technologies AG
View Details