Intel Corporation System On Chip (SoC) 1SX165HU2F50E2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX165HU2F50E2VG, features a quad-core 64-bit ARM Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device includes up to 1650K logic elements and supports a wide range of high-speed interfaces, including PCI Express Gen3 and 10G Ethernet. Additionally, it offers up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps, making it suitable for high-bandwidth applications. The SoC also features hard memory controllers supporting DDR4 memory at rates up to 2666 Mbps per pin and includes advanced digital signal processing capabilities with up to 10 TFLOP performance. This combination of features makes the Intel Stratix 10 SX SoC a strong candidate for projects requiring high performance and power efficiency.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX165HU2F50E2VG, features a quad-core 64-bit ARM Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device includes up to 1650K logic elements and supports a wide range of high-speed interfaces, including PCI Express Gen3 and 10G Ethernet. Additionally, it offers up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps, making it suitable for high-bandwidth applications. The SoC also features hard memory controllers supporting DDR4 memory at rates up to 2666 Mbps per pin and includes advanced digital signal processing capabilities with up to 10 TFLOP performance. This combination of features makes the Intel Stratix 10 SX SoC a strong candidate for projects requiring high performance and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX165HU2F50E2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX165HU2F50E2VG-ND
System On Chip (SoC) 544-1SX165HU2F50E2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX165HU2F50E2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX165HU2F50E2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX165HU2F50E2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX165HU2F50E2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX165HU2F50E2VG
Embedded - System On Chip (SoC) 1SX165HU2F50E2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 1SX165HU2F50E2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX165HU2F50E2VG
System On Chip (SoC) 1SX165HU2F50E2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX165HU2F50E2VG-ND 1SX165HU2F50E2VG 1SX165HU2F50E2VG 1SX165HU2F50E2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2397-BBGA, FCBGA 2397-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUT6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
nRF52811 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details