Intel Corporation System On Chip (SoC) 1SX085HN3F43E2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX085HN3F43E2VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate technology, providing significant performance improvements with up to 2X core performance and 70% lower power consumption compared to previous generations. It includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The SoC integrates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps. Additionally, it features advanced digital signal processing capabilities with up to 10 TFLOP performance and 80 GFLOP per Watt efficiency. This combination of features makes the 1SX085HN3F43E2VG suitable for high-performance applications requiring efficient processing and high bandwidth.

Datasheet Summary
Powered by GS/AI

The 1SX085HN3F43E2VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate technology, providing significant performance improvements with up to 2X core performance and 70% lower power consumption compared to previous generations. It includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The SoC integrates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps. Additionally, it features advanced digital signal processing capabilities with up to 10 TFLOP performance and 80 GFLOP per Watt efficiency. This combination of features makes the 1SX085HN3F43E2VG suitable for high-performance applications requiring efficient processing and high bandwidth.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX085HN3F43E2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX085HN3F43E2VG-ND
System On Chip (SoC) 544-1SX085HN3F43E2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX085HN3F43E2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX085HN3F43E2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX085HN3F43E2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX085HN3F43E2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX085HN3F43E2VG
Embedded - System On Chip (SoC) 1SX085HN3F43E2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 1SX085HN3F43E2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX085HN3F43E2VG
System On Chip (SoC) 1SX085HN3F43E2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX085HN3F43E2VG-ND 1SX085HN3F43E2VG 1SX085HN3F43E2VG 1SX085HN3F43E2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
 - CG8593AA - Rochester Electronics
Infineon Technologies AG
View Details