Intel Corporation OEM Souring 10M25SAE14417G

Description
Category: OEM Souring Win Source Part Number: 1463259-10M25SAE1441 7G Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463259-10M25SAE1441 7G Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463259-10M25SAE14417G - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463259-10M25SAE1441 7G Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463259-10M25SAE14417G
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463259-10M25SAE14417G
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 773 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257M - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 10000
User I/Os 228 pins
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details