Intel Corporation OEM Souring 10M08DAU324C6G

Description
Category: OEM Souring Win Source Part Number: 1463416-10M08DAU324C 6G Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463416-10M08DAU324C 6G Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463416-10M08DAU324C6G - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463416-10M08DAU324C 6G Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463416-10M08DAU324C6G
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463416-10M08DAU324C6G
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064VP84-100JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 69 pins
Propagation Delay 12 ns
View Details
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details