Intel Corporation Connectors,Interconnects 10AX032E3F27I2LG

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 112 Voltage - Supply: 3.3V Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 112 Voltage - Supply: 3.3V Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 216000 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 112 Voltage - Supply: 3.3V Mounting Type: Requires Holder

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of LABs/CLBs: 216000
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 608256
Number of I/O: 112
Voltage - Supply: 3.3V
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details