Intel Corporation Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2LG 10AS066H3F34E2LG

Description
Manufacturer: Intel Win Source Part Number: 852698-10AS066H3F34E 2LG Series: Arria 10 SX Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 852698-10AS066H3F34E 2LG Series: Arria 10 SX Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2LG
852698-10AS066H3F34E2LG
Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2LG 852698-10AS066H3F34E2LG
Manufacturer: Intel Win Source Part Number: 852698-10AS066H3F34E 2LG Series: Arria 10 SX Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 852698-10AS066H3F34E2LG
Series: Arria 10 SX
Features: System On Chip (SOC) IC series
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - 10AS066H3F34E2LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066H3F34E2LG-ND
System On Chip (SoC) 10AS066H3F34E2LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066H3F34E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066H3F34E2LG
Embedded - System On Chip (SoC) 10AS066H3F34E2LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS066H3F34E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066H3F34E2LG
System On Chip (SoC) 10AS066H3F34E2LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066H3F34E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066H3F34E2LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066H3F34E2LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 852698-10AS066H3F34E2LG 10AS066H3F34E2LG-ND 10AS066H3F34E2LG 10AS066H3F34E2LG 10AS066H3F34E2LG
Product Name Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2LG System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C3246AXI-131 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details