Intel Corporation System On Chip (SoC) 10AS066H2F34I1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS066H2F34I1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066H2F34I1HG-ND
System On Chip (SoC) 10AS066H2F34I1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353662-10AS066H2F34I1HG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353662-10AS066H2F34I1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353662-10AS066H2F34I1HG
Win Source Part Number: 1353662-10AS066H2F34 I1HG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 Speed: 1.5GHz Number of I/O: 492 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements

Win Source Part Number: 1353662-10AS066H2F34I1HG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 SX
Package: Tray
Product Status: Active
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Speed: 1.5GHz
Number of I/O: 492
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 660K Logic Elements

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066H2F34I1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066H2F34I1HG
Embedded - System On Chip (SoC) 10AS066H2F34I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS066H2F34I1HG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
10AS066H2F34I1HG
System On Chip (SoC) 10AS066H2F34I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066H2F34I1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066H2F34I1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066H2F34I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
System On Chip (SoC) - 10AS066H2F34I1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066H2F34I1HG
System On Chip (SoC) 10AS066H2F34I1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS066H2F34I1HG-ND 1353662-10AS066H2F34I1HG 10AS066H2F34I1HG 10AS066H2F34I1HG 10AS066H2F34I1HG 10AS066H2F34I1HG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA Tray 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details
TMS320DM6441 DaVinci Digital Media System-on-Chip - TMS320DM6441BZWT - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 202 to 256 MHz
View Details
 - CY8C4247AZA-M483 - Rochester Electronics
Infineon Technologies AG
View Details