Intel Corporation System On Chip (SoC) 10AS048K4F35I3LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048K4F35I3LG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring efficient processing power. The device supports a range of memory standards and includes multiple embedded memory blocks, enhancing its capability for data-intensive tasks. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The Arria 10 SoC is particularly noted for its power-saving technologies, making it ideal for power-sensitive applications. Engineers considering this product should evaluate its performance specifications, memory capacity, and application suitability to determine if it meets the requirements of their specific projects.

Datasheet Summary
Powered by GS/AI

The 10AS048K4F35I3LG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring efficient processing power. The device supports a range of memory standards and includes multiple embedded memory blocks, enhancing its capability for data-intensive tasks. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The Arria 10 SoC is particularly noted for its power-saving technologies, making it ideal for power-sensitive applications. Engineers considering this product should evaluate its performance specifications, memory capacity, and application suitability to determine if it meets the requirements of their specific projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048K4F35I3LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048K4F35I3LG-ND
System On Chip (SoC) 10AS048K4F35I3LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048K4F35I3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048K4F35I3LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048K4F35I3LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
System On Chip (SoC) - 10AS048K4F35I3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048K4F35I3LG
System On Chip (SoC) 10AS048K4F35I3LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS048K4F35I3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048K4F35I3LG
Embedded - System On Chip (SoC) 10AS048K4F35I3LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048K4F35I3LG-ND 10AS048K4F35I3LG 10AS048K4F35I3LG 10AS048K4F35I3LG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details