Intel Corporation System On Chip (SoC) 10AS048K2F35E2LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048K2F35E2LG is a member of the Arria 10 family of System on Chips (SoCs) from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This SoC features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which provides robust processing capabilities for various applications. The device is built on a 20 nm process technology, offering improved performance and power efficiency compared to previous generations. It supports a range of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The SoC includes advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for various memory standards, making it suitable for complex processing tasks. Engineers considering this product should note its capabilities in handling high data rates and its suitability for power-sensitive applications. The integration of a hard processor system with FPGA capabilities allows for flexible design and implementation in diverse environments.

Datasheet Summary
Powered by GS/AI

The 10AS048K2F35E2LG is a member of the Arria 10 family of System on Chips (SoCs) from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This SoC features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which provides robust processing capabilities for various applications. The device is built on a 20 nm process technology, offering improved performance and power efficiency compared to previous generations. It supports a range of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The SoC includes advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for various memory standards, making it suitable for complex processing tasks. Engineers considering this product should note its capabilities in handling high data rates and its suitability for power-sensitive applications. The integration of a hard processor system with FPGA capabilities allows for flexible design and implementation in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048K2F35E2LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048K2F35E2LG-ND
System On Chip (SoC) 10AS048K2F35E2LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 10AS048K2F35E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048K2F35E2LG
System On Chip (SoC) 10AS048K2F35E2LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS048K2F35E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048K2F35E2LG
Embedded - System On Chip (SoC) 10AS048K2F35E2LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048K2F35E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048K2F35E2LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048K2F35E2LG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048K2F35E2LG-ND 10AS048K2F35E2LG 10AS048K2F35E2LG 10AS048K2F35E2LG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02XABD25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
 - CY8C4246LTI-M475 - Rochester Electronics
Infineon Technologies AG
View Details