Intel Corporation System On Chip (SoC) 10AS048H1F34I1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048H1F34I1HG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor with a clock speed of 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and energy efficiency. It is packaged in a 1152-ball Fine Pitch Ball Grid Array (FBGA), which facilitates integration into compact designs. The device is suitable for various applications, including industrial automation, consumer electronics, and telecommunications, where reliable processing capabilities are essential. Its architecture supports advanced features that can enhance system performance while maintaining low power consumption, making it a viable option for engineers seeking a robust SoC solution.

Datasheet Summary
Powered by GS/AI

The 10AS048H1F34I1HG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor with a clock speed of 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and energy efficiency. It is packaged in a 1152-ball Fine Pitch Ball Grid Array (FBGA), which facilitates integration into compact designs. The device is suitable for various applications, including industrial automation, consumer electronics, and telecommunications, where reliable processing capabilities are essential. Its architecture supports advanced features that can enhance system performance while maintaining low power consumption, making it a viable option for engineers seeking a robust SoC solution.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048H1F34I1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048H1F34I1HG-ND
System On Chip (SoC) 10AS048H1F34I1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 10AS048H1F34I1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048H1F34I1HG
System On Chip (SoC) 10AS048H1F34I1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS048H1F34I1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048H1F34I1HG
Embedded - System On Chip (SoC) 10AS048H1F34I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048H1F34I1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048H1F34I1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048H1F34I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048H1F34I1HG-ND 10AS048H1F34I1HG 10AS048H1F34I1HG 10AS048H1F34I1HG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C3666LTI-027 - Rochester Electronics
Infineon Technologies AG
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTV6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details