Intel Corporation System On Chip (SoC) 10AS048E1F29E1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048E1F29E1HG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) designed by Lingto Electronic Limited. This SoC features a 20 nm architecture, providing enhanced performance compared to previous generations of mid-range FPGAs. It is optimized for power efficiency through a variety of power-saving technologies, making it suitable for applications that require both high performance and low power consumption. The device is equipped with a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which allows for efficient processing capabilities in embedded applications. It supports a range of memory standards and includes various embedded memory blocks, enhancing its versatility for different project requirements. The 10AS048E1F29E1HG is ideal for applications in markets such as wireless communications, medical devices, and military systems, where reliability and performance are critical. Engineers considering this SoC should evaluate its specifications against their project needs, particularly in terms of processing power, memory capacity, and power efficiency.

Datasheet Summary
Powered by GS/AI

The 10AS048E1F29E1HG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) designed by Lingto Electronic Limited. This SoC features a 20 nm architecture, providing enhanced performance compared to previous generations of mid-range FPGAs. It is optimized for power efficiency through a variety of power-saving technologies, making it suitable for applications that require both high performance and low power consumption. The device is equipped with a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which allows for efficient processing capabilities in embedded applications. It supports a range of memory standards and includes various embedded memory blocks, enhancing its versatility for different project requirements. The 10AS048E1F29E1HG is ideal for applications in markets such as wireless communications, medical devices, and military systems, where reliability and performance are critical. Engineers considering this SoC should evaluate its specifications against their project needs, particularly in terms of processing power, memory capacity, and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048E1F29E1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048E1F29E1HG-ND
System On Chip (SoC) 10AS048E1F29E1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048E1F29E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048E1F29E1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048E1F29E1HG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS048E1F29E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048E1F29E1HG
Embedded - System On Chip (SoC) 10AS048E1F29E1HG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS048E1F29E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048E1F29E1HG
System On Chip (SoC) 10AS048E1F29E1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048E1F29E1HG-ND 10AS048E1F29E1HG 10AS048E1F29E1HG 10AS048E1F29E1HG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
RAM Size 3 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details