Intel Corporation System On Chip (SoC) 10AS032E1F27I1SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS032E1F27I1SG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) manufactured by Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring efficient processing capabilities. The device supports a range of embedded memory options and includes advanced digital signal processing (DSP) blocks, making it ideal for applications in wireless, wireline, broadcast, computing, medical, and military markets. It offers enhanced power management features and supports dynamic and partial reconfiguration, allowing for flexibility in design and operation. The 10AS032E1F27I1SG is designed for mid-range applications that demand high performance while maintaining power efficiency, making it a suitable choice for engineers looking for a robust SoC solution for their projects.

Datasheet Summary
Powered by GS/AI

The 10AS032E1F27I1SG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) manufactured by Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring efficient processing capabilities. The device supports a range of embedded memory options and includes advanced digital signal processing (DSP) blocks, making it ideal for applications in wireless, wireline, broadcast, computing, medical, and military markets. It offers enhanced power management features and supports dynamic and partial reconfiguration, allowing for flexibility in design and operation. The 10AS032E1F27I1SG is designed for mid-range applications that demand high performance while maintaining power efficiency, making it a suitable choice for engineers looking for a robust SoC solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS032E1F27I1SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS032E1F27I1SG-ND
System On Chip (SoC) 10AS032E1F27I1SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS032E1F27I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS032E1F27I1SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS032E1F27I1SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS032E1F27I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS032E1F27I1SG
Embedded - System On Chip (SoC) 10AS032E1F27I1SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS032E1F27I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS032E1F27I1SG
System On Chip (SoC) 10AS032E1F27I1SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS032E1F27I1SG-ND 10AS032E1F27I1SG 10AS032E1F27I1SG 10AS032E1F27I1SG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-BBGA, FCBGA 672-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
 - CYW89820BWMLG - Rochester Electronics
Infineon Technologies AG
View Details