Intel Corporation System On Chip (SoC) 10AS027E3F29E2SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS027E3F29E2SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS027E3F29E2SG-ND
System On Chip (SoC) 10AS027E3F29E2SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - 10AS027E3F29E2SG - 853684-10AS027E3F29E2SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 10AS027E3F29E2SG
853684-10AS027E3F29E2SG
Embedded - Embedded - System On Chip (SoC) - 10AS027E3F29E2SG 853684-10AS027E3F29E2SG
Manufacturer: Intel Win Source Part Number: 853684-10AS027E3F29E 2SG Series: Arria 10 SX Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853684-10AS027E3F29E2SG
Series: Arria 10 SX
Features: System On Chip (SOC) IC series
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS027E3F29E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS027E3F29E2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS027E3F29E2SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
System On Chip (SoC) - 10AS027E3F29E2SG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
10AS027E3F29E2SG
System On Chip (SoC) 10AS027E3F29E2SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS027E3F29E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS027E3F29E2SG
Embedded - System On Chip (SoC) 10AS027E3F29E2SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS027E3F29E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS027E3F29E2SG
System On Chip (SoC) 10AS027E3F29E2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS027E3F29E2SG-ND 853684-10AS027E3F29E2SG 10AS027E3F29E2SG 10AS027E3F29E2SG 10AS027E3F29E2SG 10AS027E3F29E2SG
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 10AS027E3F29E2SG Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA Tray 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details
 - CY8C6244AZI-S4D92 - Rochester Electronics
Infineon Technologies AG
View Details