Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no maintenance. Options for hazardous locations (intrinsically safe/explosion-proof
Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a repeatable reading in mass or standard volume with no external temperature or pressure correction needed. With no mechanical parts, they are reliable and easy to maintain. Options for hazardous locations (intrinsically safe/explosion-proof
| Bionetics | Bionetics | |
|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters |
| Product Number | Model 210 | Model 210 |
| Product Name | Liquid Low Flow Meter | Gas Low Flow Meter |
| Meter Technology | Thermal | Thermal |
| Features | Recorder / Totalizer Functions (optional feature); Sanitary Applications Rated (optional feature); Suspended Solids / Slurries | Recorder / Totalizer Functions (optional feature); Sanitary Applications Rated (optional feature) |
| Additional Variables Measured | Temperature (optional feature) | Temperature (optional feature) |
| Operating Temperature | 0 to 140 F (-18 to 60 C) | 0 to 140 F (-18 to 60 C) |
| Process Media Type | Liquid | Gas |