BAT-SIR-085223 -- STANDARD ELECTRIC INFRARED OVEN
Intek Corporation
Standard Electric Infrared Oven
BAT-SIR-085223
Description
Maximum operating temperature of 450°F
Welded structural steel frame
Single door with gas charged dampers
Two (2) 72" x 28" shelves
Description
Maximum operating temperature of 450°F
Welded structural steel frame
Single door with gas charged dampers
Two (2) 72" x 28" shelves
Suppliers
Maximum operating temperature of 450°F
Welded structural steel frame
Single door with gas charged dampers
Two (2) 72" x 28" shelves
- Maximum operating temperature of 450°F
- Welded structural steel frame
- Single door with gas charged dampers
- Two (2) 72" x 28" shelves
Supplier's Site
Technical Specifications
|
Product Category
|
Ovens (industrial) |
|
Product Number
|
BAT-SIR-085223 |
|
Product Name
|
Standard Electric Infrared Oven |
|
Application
|
Curing; Drying; Heat Treatment
|
|
External
|
Bench / Cabinet
|
|
Heat Source
|
Electric / Resistance; Infrared / Radiant
|
|
Controller Type
|
Single Set Point
|
Unlock Full Specs
to access all available technical data
Similar Products
Guangdong Atmars Industry Co., Limited
Application
Drying
Heat Source
Electric / Resistance
Features
Cooling; Explosion Proof
View Details
Weiss Technik North America, Inc.
Application
Heat Treatment
External
Continuous (Convey, Shuttle)
Heat Source
Electric / Resistance
View Details
Excelitas Technologies Corp.
Application
Curing; Drying; Preheat
External
Vertical (Bell Top)
Heat Source
Infrared / Radiant
View Details
Harper International Corporation
Atmosphere
Air / Oxidizing
View Details