Intek Corporation Datasheets for Ovens (industrial)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more
| Product Name | Notes |
|---|---|
| Standard Electric Convection Oven - 180 Degrees F Maximum operating temperature of 180ºF Welded structural steel frame 3 Hp blower motor with housing Single swinging door standard Spring loaded safety... | |
| Standard Electric Convection Oven - 500 Degrees F Maximum operating temperature of 500ºF Welded structural steel frame 5 Hp Plug fan blower motor Single swinging door Exhaust blower Spring loaded... | |
| Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves | |
| Maximum operating temperature of 450ºF Welded structural steel frame 2 Hp blower motor with housing |