MBC -- BUSINESS CARD MAGNETS
Magnet Sales & Manufacturing, Inc.
Business Card Magnets
MBC
Description
Business Card Magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Business Card Magnets
Suppliers
Business Card Magnets
MBC
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
MBC |
|
Product Name
|
Business Card Magnets |
|
Industrial Magnets
|
Individual Magnets
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
6.79 lbs (3.08 kg)
Width
0.6063 inch (15.4 mm)
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Manufacturing Method
Sintered
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc
300 Oersted
View Details