FH-7506 -- MIGHTY BUTTONS
Magnet Sales & Manufacturing, Inc.
Mighty Buttons
FH-7506
Description
Mighty Buttons
-
Magnet Sales & Manufacturing, Inc.
Description
Mighty Buttons
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
FH-7506 |
|
Product Name
|
Mighty Buttons |
|
Industrial Magnets
|
Individual Magnets
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
10.8 lbs (4.9 kg)
Geometry
Pot
Width
0.7874 inch (20 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Neodymium Iron Boron
Manufacturing Method
Sintering or Bonding
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details