FH-10015 -- MIGHTY BUTTONS
Magnet Sales & Manufacturing, Inc.
Mighty Buttons
FH-10015
Description
Mighty Buttons
-
Magnet Sales & Manufacturing, Inc.
Description
Mighty Buttons
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
FH-10015 |
|
Product Name
|
Mighty Buttons |
|
Industrial Magnets
|
Individual Magnets
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
17.64 lbs (8 kg)
Width
1.26 inch (32 mm)
Length
0.2165 inch (5.5 mm)
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Cast
View Details