63B4517400 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B4517400
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B4517400 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
9 lbs (4.08 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron; Neodymium
Holding Force
44.1 lbs (20 kg)
Length
0.9843 inch (25 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc
300 Oersted
View Details