63B2711325 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B2711325
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B2711325 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
4 lbs (1.81 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
0.3969 lbs (0.1800 kg)
Width
0.1181 inch (3 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets
Features
Coating
Geometry
Sheet/Slab
View Details