63B12526233 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B12526233
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B12526233 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
2 lbs (0.9070 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Ferrite, Neodymium
Holding Force
48.51 lbs (22 kg)
Width
0.9843 inch (25 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material
Neodymium Iron Boron
Holding Force
154 to 992 lbs (70 to 450 kg)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Features
Machinable
Operating Temperature
160 F (71 C)
View Details