39HNERR32 -- NEODYMIUM ROD MAGNETS
Magnet Sales & Manufacturing, Inc.
Neodymium rod magnets
39HNERR32
Description
Neodymium rod magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Neodymium rod magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
39HNERR32 |
|
Product Name
|
Neodymium rod magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Neodymium Iron Boron
|
|
Magnet Grade
|
39
|
|
Features
|
Coating
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
16.54 lbs (7.5 kg)
Width
7.83 inch (199 mm)
Length
3.54 inch (90 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Features
Machinable
Operating Temperature
160 F (71 C)
View Details