38HNERR41-1270 -- NEODYMIUM ROD MAGNETS
Magnet Sales & Manufacturing, Inc.
Neodymium rod magnets
38HNERR41-1270
Description
Neodymium rod magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Neodymium rod magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
38HNERR41-1270 |
|
Product Name
|
Neodymium rod magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Neodymium Iron Boron
|
|
Magnet Grade
|
39
|
|
Features
|
Coating
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron; Neodymium
Holding Force
13.23 lbs (6 kg)
Length
0.6299 inch (16 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details