38HNERR35-1287 -- NEODYMIUM ROD MAGNETS
Magnet Sales & Manufacturing, Inc.
Neodymium rod magnets
38HNERR35-1287
Description
Neodymium rod magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Neodymium rod magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
38HNERR35-1287 |
|
Product Name
|
Neodymium rod magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Neodymium Iron Boron
|
|
Magnet Grade
|
39
|
|
Features
|
Coating
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Ferrite, Neodymium
Holding Force
48.51 lbs (22 kg)
Width
0.9843 inch (25 mm)
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details