09604A -- STRIP WITH ADHESIVE
Magnet Sales & Manufacturing, Inc.
Strip with Adhesive
09604A
Description
Strip with Adhesive
-
Magnet Sales & Manufacturing, Inc.
Description
Strip with Adhesive
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
09604A |
|
Product Name
|
Strip with Adhesive |
|
Industrial Magnets
|
Individual Magnets
|
|
Magnet Grade
|
F1
|
|
Features
|
Coating
|
|
Geometry
|
Flexible Strip / Sheet
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
6.62 lbs (3 kg)
Width
0.9843 inch (25 mm)
Length
0.2165 inch (5.5 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc
300 Oersted
View Details