MPU, MIPS@1.2GHZ, +RISC-V@600MHZ
MPU, MIPS@1.2GHZ, +RISC-V@600MHZ
MPU, MIPS@1.2GHZ, +RISC-V@600MHZ
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 2521-X2600HDKR-ND |
| Product Name | Microprocessors |
| Architecture | RISC |
| Data Bus | 32-Bit |
| Microprocessor Family | RISC-V, XBurst® 2 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 209-TFBGA |