Lumissil Microsystems Integrated Circuits (ICs) - Embedded - Microprocessors X2000

Description
Win Source Part Number: 1368602-X2000 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Package: Tray Product Status: Active Package / Case: 270-LFBGA Supplier Device Package: 270-BGA (12x12) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C 23 Speed: 1.2GHz Core Processor: XBurst® 2 RAM Controllers: LPDDR3 Graphics Acceleration: No USB: USB 2.0 OTG (1) Additional Interfaces: DMA, I²C, I²S, PCM, MMC/SD/SDIO, SSI, UART, USB OTG Display & Interface Controllers: DVP, LCD, MIPI-CSI, MIPI-DSI Ethernet: 10/100/1000Mbps (1) Voltage - I/O: 1.8V, 3.3V Security Features: AES, RSA, TRNG, MD5, SHA, SHA2
Request a Quote Datasheet
Description
Win Source Part Number: 1368602-X2000 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Package: Tray Product Status: Active Package / Case: 270-LFBGA Supplier Device Package: 270-BGA (12x12) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C 23 Speed: 1.2GHz Core Processor: XBurst® 2 RAM Controllers: LPDDR3 Graphics Acceleration: No USB: USB 2.0 OTG (1) Additional Interfaces: DMA, I²C, I²S, PCM, MMC/SD/SDIO, SSI, UART, USB OTG Display & Interface Controllers: DVP, LCD, MIPI-CSI, MIPI-DSI Ethernet: 10/100/1000Mbps (1) Voltage - I/O: 1.8V, 3.3V Security Features: AES, RSA, TRNG, MD5, SHA, SHA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1368602-X2000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1368602-X2000
Integrated Circuits (ICs) - Embedded - Microprocessors 1368602-X2000
Win Source Part Number: 1368602-X2000 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Package: Tray Product Status: Active Package / Case: 270-LFBGA Supplier Device Package: 270-BGA (12x12) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C 23 Speed: 1.2GHz Core Processor: XBurst® 2 RAM Controllers: LPDDR3 Graphics Acceleration: No USB: USB 2.0 OTG (1) Additional Interfaces: DMA, I²C, I²S, PCM, MMC/SD/SDIO, SSI, UART, USB OTG Display & Interface Controllers: DVP, LCD, MIPI-CSI, MIPI-DSI Ethernet: 10/100/1000Mbps (1) Voltage - I/O: 1.8V, 3.3V Security Features: AES, RSA, TRNG, MD5, SHA, SHA2

Win Source Part Number: 1368602-X2000
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tray
Product Status: Active
Package / Case: 270-LFBGA
Supplier Device Package: 270-BGA (12x12)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C 23
Speed: 1.2GHz
Core Processor: XBurst® 2
RAM Controllers: LPDDR3
Graphics Acceleration: No
USB: USB 2.0 OTG (1)
Additional Interfaces: DMA, I²C, I²S, PCM, MMC/SD/SDIO, SSI, UART, USB OTG
Display & Interface Controllers: DVP, LCD, MIPI-CSI, MIPI-DSI
Ethernet: 10/100/1000Mbps (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: AES, RSA, TRNG, MD5, SHA, SHA2

Buy Now Datasheet
Microprocessors - 2521-X2000-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
2521-X2000-ND
Microprocessors 2521-X2000-ND
XBurst® 2 Microprocessor IC - 1.2GHz 270-BGA (12x12)

XBurst® 2 Microprocessor IC - 1.2GHz 270-BGA (12x12)

Buy Now Datasheet
Microprocessors - X2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
X2000
Microprocessors X2000
XBurst® 2 Microprocessor IC - 1.2GHz 270-BGA (12x12)

XBurst® 2 Microprocessor IC - 1.2GHz 270-BGA (12x12)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
X2000
Integrated Circuits (ICs) - Embedded - Microprocessors X2000
IC MPU 1.2GHZ 270BGA

IC MPU 1.2GHZ 270BGA

Supplier's Site
Embedded - Microprocessors - X2000 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
X2000
Embedded - Microprocessors X2000
MULTI-CPU HETEROGENEOUS MULTI-AP

MULTI-CPU HETEROGENEOUS MULTI-AP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1368602-X2000 2521-X2000-ND X2000 X2000 X2000
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family XBurst® 2 XBurst® 2 XBurstR 2 XBurst® 2
Package Type Other; 270-LFBGA BGA; Other; 270-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - 8501002YC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details