Lumissil Microsystems
Microprocessors
X1600
Description
IC MPU 1GHZ 159BGA
Request a Quote
Email Supplier
Datasheet
Description
IC MPU 1GHZ 159BGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors
X1600
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
2521-X1600CT-ND |
X1600 |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
|
Microprocessor Family
|
XBurst® 1
|
XBurstR 1
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
|
Package Type
|
Other; 159-LFBGA
|
Other; 159-LFBGA
|
|
Pin Count
|
159
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details