Lumissil Microsystems Integrated Circuits (ICs) - Embedded - Microprocessors T31ZX

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320934-T31ZX Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZX RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320934-T31ZX Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZX RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320934-T31ZX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320934-T31ZX
Integrated Circuits (ICs) - Embedded - Microprocessors 1320934-T31ZX
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320934-T31ZX Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZX RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320934-T31ZX
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: XBurst® 1
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Image Signal Processor, Video Processor Unit
RAM Controllers: DDR2
Display & Interface Controllers: Smart LCD
Ethernet: 10/100Mbps
USB: USB 2.0 OTG (1)
Voltage - I/O: 1.5V ~ 3.6V
Security Features: DTRNG/RSA/SHA
Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART
Standard Package: 2,600
Supplier Device Package: 88-QFN (9x9)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 88-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2521-T31ZX
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - T31ZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
T31ZX
Integrated Circuits (ICs) - Embedded - Microprocessors T31ZX
IC MPU 1.5GHZ 88QFN

IC MPU 1.5GHZ 88QFN

Supplier's Site
Microprocessors - T31ZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
T31ZX
Microprocessors T31ZX
XBurst® 1 Microprocessor IC - 1 Core, 32-Bit 1.5GHz 88-QFN (9x9)

XBurst® 1 Microprocessor IC - 1 Core, 32-Bit 1.5GHz 88-QFN (9x9)

Buy Now Datasheet
Embedded - Microprocessors - T31ZX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
T31ZX
Embedded - Microprocessors T31ZX
5MP H.265 VIDEO PROCESSOR - 128M

5MP H.265 VIDEO PROCESSOR - 128M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320934-T31ZX T31ZX T31ZX T31ZX
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.5V ~ 3.6V
Package Type Other; 88-VFQFN Exposed Pad Other; 88-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM2901CPCB - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details