Integrated Silicon Solution, Inc. Memory IS93C66A-2GRLI

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1051-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-IS93C66A-2GRLI
Memory IC and Storage Component 774-IS93C66A-2GRLI
IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: IS93C66A-2GRLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C66A-2GRLI can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: IS93C66A-2GRLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C66A-2GRLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - IS93C66A-2GRLI - 1189410-IS93C66A-2GRLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - IS93C66A-2GRLI
1189410-IS93C66A-2GRLI
Memory - EEPROM - IS93C66A-2GRLI 1189410-IS93C66A-2GRLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189410-IS93C66A-2GR LI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.issi.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189410-IS93C66A-2GRLI
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.issi.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS93C66A-2GRLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS93C66A-2GRLI
Integrated Circuits (ICs) - Memory IS93C66A-2GRLI
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site
Memory - IS93C66A-2GRLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOIC

Buy Now
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1051-5-ND 774-IS93C66A-2GRLI 1189410-IS93C66A-2GRLI IS93C66A-2GRLI IS93C66A-2GRLI IS93C66A-2GRLI IS93C66A-2GRLI
Product Name Memory Memory IC and Storage Component Memory - EEPROM - IS93C66A-2GRLI Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 520966231136 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT93C66A-SQ27U2 - 862218-AT93C66A-SQ27U2 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers