Integrated Silicon Solution, Inc. Memory - EEPROM - IS93C56A-2GRLI-TR IS93C56A-2GRLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065836-IS93C56A-2GR LI-TR Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 256 B Interface: 2-Wire, Serial Access Time: 5 ms Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 1 mA
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065836-IS93C56A-2GR LI-TR Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 256 B Interface: 2-Wire, Serial Access Time: 5 ms Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - IS93C56A-2GRLI-TR - 1065836-IS93C56A-2GRLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - IS93C56A-2GRLI-TR
1065836-IS93C56A-2GRLI-TR
Memory - EEPROM - IS93C56A-2GRLI-TR 1065836-IS93C56A-2GRLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065836-IS93C56A-2GR LI-TR Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 256 B Interface: 2-Wire, Serial Access Time: 5 ms Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 1 mA

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065836-IS93C56A-2GRLI-TR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 1 MHz
Memory Size: 256 B
Interface: 2-Wire, Serial
Access Time: 5 ms
Density: 2 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 1 mA

Buy Now
3MHZ Memory IC and Storage Component - 774-IS93C56A-2GRLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-IS93C56A-2GRLI-TR
3MHZ Memory IC and Storage Component 774-IS93C56A-2GRLI-TR
IC EEPROM 2KBIT 3MHZ 8SOIC Product overview: IS93C56A-2GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C56A-2GRLI-T R can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3MHZ 8SOIC Product overview: IS93C56A-2GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C56A-2GRLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1065836-IS93C56A-2GRLI-TR 774-IS93C56A-2GRLI-TR
Product Name Memory - EEPROM - IS93C56A-2GRLI-TR 3MHZ Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details