PSRAM (Pseudo SRAM) Memory IC 32Mb (4M x 8) SPI, QPI 104MHz 7ns 8-SOIC
IC PSRAM 32MBIT SPI QPI 8SOIC Product overview: IS66WVS4M8BLL-104NLI
IC PSRAM 32MBIT SPI QPI 8SOIC
PSRAM (Pseudo SRAM) Memory IC 32Mbit SPI, QPI 104 MHz 7 ns 8-SOIC
IC PSRAM 32MBIT SPI QPI 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS66WVS4M8BLL-104NLI-ND | 774-IS66WVS4M8BLL-104NLI | IS66WVS4M8BLL-104NLI | IS66WVS4M8BLL-104NLI | IS66WVS4M8BLL-104NLI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | PSRAM | SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 104 MHz | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 8-SOIC (0.154, 3.90mm Width) |