Integrated Silicon Solution, Inc. Memory IS66WVO8M8DALL-200BLI

Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS66WVO8M8DALL-200BLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS66WVO8M8DALL-200BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVO8M8DALL-200BLI
Integrated Circuits (ICs) - Memory IS66WVO8M8DALL-200BLI
IC PSRAM 64MBIT SPI OCTL 24TFBGA

IC PSRAM 64MBIT SPI OCTL 24TFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS66WVO8M8DALL-200BLI-ND IS66WVO8M8DALL-200BLI IS66WVO8M8DALL-200BLI
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category PSRAM Volatile; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14MB064Q2A-SXQTTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details