PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 100 MHz 40 ns 24-TFBGA (6x8)
128MB, HYPERRAM, 16MBX8, 3.0V, 100MHZ, 24-BALL TFBGA, ROHS
IC PSRAM 128MBIT PAR 24TFBGA
IC PSRAM 128MBIT PAR 24TFBGA
IC PSRAM 128MBIT PAR 24TFBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1549-ND | IS66WVH16M8DBLL-100B1LI | 78AH8919 | IS66WVH16M8DBLL-100B1LI | IS66WVH16M8DBLL-100B1LI | IS66WVH16M8DBLL-100B1LI |
| Product Name | Memory | Memory | 128Mb, Hyperram, 16Mbx8, 3.0V, 100Mhz, 24-Ball Tfbga, Rohs Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | PSRAM | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 24-TBGA | BGA; 24-TBGA | BGA | 24-TBGA |