IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16ECLL-70BL
Win Source Part Number: 1010347-IS66WVE4M16E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1404,IS66WVE4M16
Base Product Number: IS66WVE4
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVE4M16ECLL-70BLI | 1010347-IS66WVE4M16ECLL-70BLI | 706-1404-ND | IS66WVE4M16ECLL-70BLI | IS66WVE4M16ECLL-70BLI | IS66WVE4M16ECLL-70BLI | IS66WVE4M16ECLL-70BLI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | PSRAM | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 4000 k |