Integrated Silicon Solution, Inc. Memory IC and Storage Component IS66WVE4M16BLL-70BLI

Description
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-7 0BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-7 0BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS66WVE4M16BLL-70BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE4M16BLL-70BLI
Memory IC and Storage Component 774-IS66WVE4M16BLL-70BLI
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-7 0BLI can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-70BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PSRAM - IS66WVE4M16BLL-70BLI - 1189378-IS66WVE4M16BLL-70BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVE4M16BLL-70BLI
1189378-IS66WVE4M16BLL-70BLI
Memory - PSRAM - IS66WVE4M16BLL-70BLI 1189378-IS66WVE4M16BLL-70BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189378-IS66WVE4M16B LL-70BLI Packaging: Tray Mounting Style: SMD Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Family Name: IS66WVE4M16BLL Categories: Integrated Circuits Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: PSRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA 1; EM7644SU16ANW-70S; EM7644SU16APW-70LF; EM7644SU16ASW-70S; Introduction Date: March 31, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189378-IS66WVE4M16BLL-70BLI
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Family Name: IS66WVE4M16BLL
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA1; EM7644SU16ANW-70S; EM7644SU16APW-70LF; EM7644SU16ASW-70S;
Introduction Date: March 31, 2010
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory - IS66WVE4M16BLL-70BLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS66WVE4M16BLL-70BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVE4M16BLL-70BLI
Integrated Circuits (ICs) - Memory IS66WVE4M16BLL-70BLI
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - IS66WVE4M16BLL-70BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS66WVE4M16BLL-70BLI 1189378-IS66WVE4M16BLL-70BLI IS66WVE4M16BLL-70BLI-ND IS66WVE4M16BLL-70BLI IS66WVE4M16BLL-70BLI IS66WVE4M16BLL-70BLI IS66WVE4M16BLL-70BLI
Product Name Memory IC and Storage Component Memory - PSRAM - IS66WVE4M16BLL-70BLI Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip PSRAM PSRAM (Pseudo SRAM); SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71V016SA20BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 448-CY14B104NA-ZS45XETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers