PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16ALL-70BLI
IC PSRAM 64MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVE4M16ALL-70BLI-ND | 774-IS66WVE4M16ALL-70BLI | IS66WVE4M16ALL-70BLI | IS66WVE4M16ALL-70BLI | IS66WVE4M16ALL-70BLI | IS66WVE4M16ALL-70BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 48-TFBGA | BGA; Tray | 48-TFBGA | BGA; 48-TFBGA | BGA |