Integrated Silicon Solution, Inc. Memory IS66WVE1M16EBLL-70BLI-TR

Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS66WVE1M16EBLL-70BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVE1M16EBLL-70BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE1M16EBLL-70BLI-TR
Memory IC and Storage Component 774-IS66WVE1M16EBLL-70BLI-TR
IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16EBLL-70BL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE1M16EBLL- 70BLI-TR can be used for catalog matching and distributor lookup.

IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16EBLL-70BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE1M16EBLL-70BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355141-IS66WVE1M16EBLL-70BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355141-IS66WVE1M16EBLL-70BLI-TR
Integrated Circuits (ICs) - Memory - Memory 1355141-IS66WVE1M16EBLL-70BLI-TR
Win Source Part Number: 1355141-IS66WVE1M16E BLL-70BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Base Product Number: IS66WVE1M16 Technology: PSRAM (Pseudo SRAM) Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Volatile Memory Format: PSRAM Memory Size: 16Mbit Memory Organization: 1M x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 70ns Access Time: 70 ns

Win Source Part Number: 1355141-IS66WVE1M16EBLL-70BLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Base Product Number: IS66WVE1M16
Technology: PSRAM (Pseudo SRAM)
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Volatile
Memory Format: PSRAM
Memory Size: 16Mbit
Memory Organization: 1M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 70ns
Access Time: 70 ns

Buy Now Datasheet
IC PSRAM 16MBIT PARALLEL 48TFBGA

IC PSRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC PSRAM 16MBIT PARALLEL 48TFBGA

IC PSRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS66WVE1M16EBLL-70BLI-TR
IC PSRAM 16MBIT PARALLEL 48TFBGA

IC PSRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS66WVE1M16EBLL-70BLI-TR-ND 774-IS66WVE1M16EBLL-70BLI-TR 1355141-IS66WVE1M16EBLL-70BLI-TR IS66WVE1M16EBLL-70BLI-TR IS66WVE1M16EBLL-70BLI-TR IS66WVE1M16EBLL-70BLI-TR IS66WVE1M16EBLL-70BLI-TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category PSRAM SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA 48-TFBGA BGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details