Integrated Silicon Solution, Inc. Memory IC and Storage Component IS66WVC4M16ECLL-7010BLI-TR

Description
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ECLL-7010 BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16ECLL- 7010BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ECLL-7010 BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16ECLL- 7010BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS66WVC4M16ECLL-7010BLI-TR is a 64Mbit Pseudo Static Random Access Memory (PSRAM) device from Quarktwin Technology Ltd., organized as 4M words by 16 bits. It operates with dual voltage rails, allowing for VDD between 1.7V and 1.95V and VDDQ between 2.7V and 3.6V. The device supports various operational modes including asynchronous, page, and burst operations, with a maximum frequency of 104MHz. Key performance specifications include an asynchronous read access time of 70ns and intrapage read access time of 25ns. The device is designed for low power consumption, with typical values of less than 30mA during asynchronous operation and less than 20mA during intrapage reads. It features advanced power-saving modes such as Reduced Array Refresh, Temperature Controlled Refresh, and Deep Power-Down, which help minimize standby current to a maximum of 180µA. The IS66WVC4M16ECLL-7010BLI-TR is suitable for industrial and automotive applications, with an operating temperature range of -40°C to +85°C. It comes in a compact 54-ball VFBGA package, making it a viable option for low-power, portable applications requiring efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The IS66WVC4M16ECLL-7010BLI-TR is a 64Mbit Pseudo Static Random Access Memory (PSRAM) device from Quarktwin Technology Ltd., organized as 4M words by 16 bits. It operates with dual voltage rails, allowing for VDD between 1.7V and 1.95V and VDDQ between 2.7V and 3.6V. The device supports various operational modes including asynchronous, page, and burst operations, with a maximum frequency of 104MHz. Key performance specifications include an asynchronous read access time of 70ns and intrapage read access time of 25ns. The device is designed for low power consumption, with typical values of less than 30mA during asynchronous operation and less than 20mA during intrapage reads. It features advanced power-saving modes such as Reduced Array Refresh, Temperature Controlled Refresh, and Deep Power-Down, which help minimize standby current to a maximum of 180µA. The IS66WVC4M16ECLL-7010BLI-TR is suitable for industrial and automotive applications, with an operating temperature range of -40°C to +85°C. It comes in a compact 54-ball VFBGA package, making it a viable option for low-power, portable applications requiring efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS66WVC4M16ECLL-7010BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVC4M16ECLL-7010BLI-TR
Memory IC and Storage Component 774-IS66WVC4M16ECLL-7010BLI-TR
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ECLL-7010 BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16ECLL- 7010BLI-TR can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ECLL-7010BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16ECLL-7010BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS66WVC4M16ECLL-7010BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)

Buy Now Datasheet
Memory - PSRAM - IS66WVC4M16ECLL-7010BLI-TR - 843959-IS66WVC4M16ECLL-7010BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVC4M16ECLL-7010BLI-TR
843959-IS66WVC4M16ECLL-7010BLI-TR
Memory - PSRAM - IS66WVC4M16ECLL-7010BLI-TR 843959-IS66WVC4M16ECLL-7010BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 843959-IS66WVC4M16EC LL-7010BLI-TR Features: Memory IC 70 ns Package: Reel - TR Family Name: IS66WVC4 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 843959-IS66WVC4M16ECLL-7010BLI-TR
Features: Memory IC 70 ns
Package: Reel - TR
Family Name: IS66WVC4
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS66WVC4M16ECLL-7010BLI-TR
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)

Buy Now Datasheet
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS66WVC4M16ECLL-7010BLI-TR IS66WVC4M16ECLL-7010BLI-TR-ND 843959-IS66WVC4M16ECLL-7010BLI-TR IS66WVC4M16ECLL-7010BLI-TR IS66WVC4M16ECLL-7010BLI-TR IS66WVC4M16ECLL-7010BLI-TR
Product Name Memory IC and Storage Component Memory Memory - PSRAM - IS66WVC4M16ECLL-7010BLI-TR Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip PSRAM SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY14B101KA-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details