IC PSRAM 32MBIT PARALLEL 54VFBGA Product overview: IS66WVC2M16ECLL-7010
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875513-IS66WVC2M16EC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70 ns 54-VFBGA (6x8)
Package: 54-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WVC2
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 54-VFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 54-VFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 54VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVC2M16ECLL-7010BLI | 875513-IS66WVC2M16ECLL-7010BLI | IS66WVC2M16ECLL-7010BLI-ND | IS66WVC2M16ECLL-7010BLI | IS66WVC2M16ECLL-7010BLI | IS66WVC2M16ECLL-7010BLI | IS66WVC2M16ECLL-7010BLI |
| Product Name | Memory IC and Storage Component | Memory - PSRAM - IS66WVC2M16ECLL-7010BLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Number of Words | 2000 k |