IC PSRAM 32MBIT PARALLEL 54VFBGA Product overview: IS66WVC2M16ALL-7010B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921745-IS66WVC2M16AL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70 ns 54-VFBGA (6x8)
Package: Tray
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 54-VFBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 54-VFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVC2M16ALL-7010BLI | 921745-IS66WVC2M16ALL-7010BLI | IS66WVC2M16ALL-7010BLI-ND | IS66WVC2M16ALL-7010BLI | IS66WVC2M16ALL-7010BLI | IS66WVC2M16ALL-7010BLI |
| Product Name | Memory IC and Storage Component | Memory - PSRAM - IS66WVC2M16ALL-7010BLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | PSRAM | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |