IC PSRAM 8MBIT PARALLEL 48TFBGA Product overview: IS66WV51216EBLL-55BL
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)
IC PSRAM 8MBIT PARALLEL 48TFBGA
IC PSRAM 8MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WV51216EBLL-55BLI | IS66WV51216EBLL-55BLI | IS66WV51216EBLL-55BLI | IS66WV51216EBLL-55BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns |
| Cycle Time | 55 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |