PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)
IC PSRAM 8MBIT PARALLEL 48TFBGA Product overview: IS66WV51216BLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 129470-IS66WV51216BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (6x8)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC PSRAM 8MBIT PAR 48MINIBGA
IC PSRAM 8MBIT PAR 48MINIBGA
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WV51216BLL-55BLI-ND | 774-IS66WV51216BLL-55BLI | 129470-IS66WV51216BLL-55BLI | IS66WV51216BLL-55BLI | IS66WV51216BLL-55BLI | IS66WV51216BLL-55BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - IS66WV51216BLL-55BLI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tray | BGA; 48-miniBGA (6x8) | BGA | BGA; 48-TFBGA |