Integrated Silicon Solution, Inc. Memory - SRAM - IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921738-IS64WV51216ED BLL-10CTLA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS64WV51216 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921738-IS64WV51216ED BLL-10CTLA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS64WV51216 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS64WV51216EDBLL-10CTLA3 - 921738-IS64WV51216EDBLL-10CTLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV51216EDBLL-10CTLA3
921738-IS64WV51216EDBLL-10CTLA3
Memory - SRAM - IS64WV51216EDBLL-10CTLA3 921738-IS64WV51216EDBLL-10CTLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921738-IS64WV51216ED BLL-10CTLA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS64WV51216 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921738-IS64WV51216EDBLL-10CTLA3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS64WV51216
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - IS64WV51216EDBLL-10CTLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64WV51216EDBLL-10CTLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV51216EDBLL-10CTLA3
Memory IC and Storage Component 774-IS64WV51216EDBLL-10CTLA3
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS64WV51216EDBLL-10C TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV51216EDBLL -10CTLA3 can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS64WV51216EDBLL-10CTLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV51216EDBLL-10CTLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV51216EDBLL-10CTLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV51216EDBLL-10CTLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV51216EDBLL-10CTLA3
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921738-IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3-ND 774-IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3 IS64WV51216EDBLL-10CTLA3
Product Name Memory - SRAM - IS64WV51216EDBLL-10CTLA3 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 44-TSOP II TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Supply Voltage 2.4V ~ 3.6V -3.3V; 2.4 2.4V ~ 3.6V Surface Mount 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details