SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48TFBGA
IC SRAM 4MBIT PARALLEL 48TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1398-ND | IS64WV25616EDBLL-10BLA3 | IS64WV25616EDBLL-10BLA3 | IS64WV25616EDBLL-10BLA3 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | 48-TFBGA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |