Integrated Silicon Solution, Inc. Memory IS64WV25616BLL-10CTLA3

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS64WV25616BLL-10CTLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64WV25616BLL-10CTLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV25616BLL-10CTLA3
Memory IC and Storage Component 774-IS64WV25616BLL-10CTLA3
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS64WV25616BLL-10CTL A3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV25616BLL-1 0CTLA3 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS64WV25616BLL-10CTLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV25616BLL-10CTLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS64WV25616BLL-10CTLA3 - 1189365-IS64WV25616BLL-10CTLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV25616BLL-10CTLA3
1189365-IS64WV25616BLL-10CTLA3
Memory - SRAM - IS64WV25616BLL-10CTLA3 1189365-IS64WV25616BLL-10CTLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189365-IS64WV25616B LL-10CTLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189365-IS64WV25616BLL-10CTLA3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV25616BLL-10CTLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV25616BLL-10CTLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV25616BLL-10CTLA3
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS64WV25616BLL-10CTLA3-ND 774-IS64WV25616BLL-10CTLA3 1189365-IS64WV25616BLL-10CTLA3 IS64WV25616BLL-10CTLA3 IS64WV25616BLL-10CTLA3 IS64WV25616BLL-10CTLA3 IS64WV25616BLL-10CTLA3
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS64WV25616BLL-10CTLA3 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Supply Voltage 2.4V ~ 3.6V -3.3V; 2.4 2.4V ~ 3.6V 3.6V; 2.4V ~ 3.6V 2.4V ~ 3.6V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 8611200818 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details